EN
  • EN
  • DE

LHS08A12L04

Part No LHS08A12L04
Manufacturer Yageo
Catalog ESD and Circuit Protection
Description ESD Suppressor TVS Array Quad Bi-Directional 12V 15kV Air/8kV Contact 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974875-LHS08A12L04
Categories ESD and Circuit Protection
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LHS08A12L04 CAD Model

Description

The LHS08A12L04 is a common mode choke from Yageo. These chokes are designed to suppress common mode noise in various electronic applications. Common mode noise is a type of electromagnetic interference (EMI) that can disrupt the proper functioning of electronic devices. Common mode chokes provide an effective way to filter out this noise, improving signal integrity and overall system performance.

Applications

  • Power Line Filtering: Used to filter common mode noise present on AC power lines.
  • USB interfaces: Suppresses noise in USB data lines to ensure reliable data transmission.
  • Networking Equipment: Deployed in ethernet and other networking devices to reduce interference.
  • Audio Equipment: Filters noise in audio circuits to enhance sound quality.
  • Industrial Control Systems: Protects sensitive control circuitry from electromagnetic interference.

Features

  • High Common Mode Impedance: Offers a high impedance to common mode currents, effectively blocking noise.
  • Low Differential Mode Impedance: Exhibits a low impedance to differential mode signals, allowing desired signals to pass through with minimal attenuation.
  • Compact Size: Available in small surface-mount packages, saving valuable board space.
  • High Rated Current: Can handle significant current without saturation.
  • Wide Frequency Range: Effective over a broad frequency spectrum, providing comprehensive noise suppression.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Noise Reduction: Significantly reduces common mode noise, improving signal integrity and system performance.
  • EMI Compliance: Helps electronic devices meet electromagnetic interference (EMI) regulatory requirements.
  • Increased Reliability: Protects sensitive components from noise-induced damage, increasing the reliability of electronic systems.
  • Improved Signal Quality: Enhances the quality of signals by removing unwanted noise.
  • Compact Design: Enables the design of smaller and more efficient electronic devices.
  • Versatile Applications: Suitable for a wide range of applications where common mode noise is a concern.

Additional Details

The LHS08A12L04 common mode choke typically consists of two identical inductors wound on a single core. These inductors are connected in such a way that common mode currents flow in the same direction through both windings, resulting in a high impedance. Differential mode currents, on the other hand, flow in opposite directions, canceling out the magnetic fields and resulting in a low impedance. The choke's performance is characterized by its common mode impedance, differential mode impedance, rated current, and operating frequency range. It's crucial to consider these parameters when selecting a common mode choke for a specific application. The materials used in the construction of the choke, such as the core material and winding wire, also play a significant role in its performance and reliability.

You May Also Be Interested in

Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us
ON Semiconductor
ESD Protection Array
Lowest to $3.2640
NXP / Nexperia
PESDxS2UT series - Double ESD protection diodes in SOT23 package
Need more? Email Us
ON Semiconductor
TVS DIODE 4.8VWM 8VC 2X2DFN / 8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Lowest to $0.0386
ElecSuper
10VC Clamp 8A Ipp ESD DIODE SOD-523
Lowest to $0.0140
Shenzhen Yatelian Technology Co., Ltd.
15V 3A 5.4V 5V SOD-323 TVS Diodes RoHS
Lowest to $0.0646
Born Semiconductor (Shenzhen) Co., Ltd.
15VC Clamp 40A@8/20us Ipp ESD DIODE SOD-323
Lowest to $0.0528
Shenzhen Yongyutai Electronics Co., Ltd.
40VC Clamp ESD DIODE 0402
Lowest to $0.0135
ON Semiconductor
TVS DIODE 10VWM 20VC 2UDFN / 20V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Lowest to $0.2391

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0675 $58.0500
2,085+ $0.0554 $115.5090
3,230+ $0.0537 $173.4510
4,445+ $0.0520 $231.1400
5,750+ $0.0503 $289.2250
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,261 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess