EN
  • EN
  • DE

PBY201209T-300Y-S

Part No PBY201209T-300Y-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268631-PBY201209T-300Y-S
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBY201209T-300Y-S CAD Model

Description

The PBY201209T-300Y-S is a multilayer chip inductor manufactured by Yageo, designed for high-frequency applications. Its compact size and robust construction make it suitable for use in various electronic devices. This inductor is utilized for filtering, impedance matching, and tuning in RF circuits.

Applications

  • RF transceivers
  • Mobile communication devices
  • Wireless LAN (WLAN)
  • Bluetooth modules
  • GPS devices
  • Filter circuits
  • Impedance matching networks

Features

  • Compact size: 2.0 x 1.2 x 0.9 mm
  • High self-resonant frequency (SRF)
  • Excellent Q factor
  • Multilayer construction for reliability
  • Surface mount device (SMD)
  • Inductance Value: 30nH

Benefits

  • Effective filtering: Attenuates unwanted signals in high-frequency circuits, improving signal clarity.
  • Optimized impedance matching: Ensures efficient power transfer between different circuit stages, reducing signal loss.
  • Stable performance: The multilayer construction provides stable inductance and high reliability.
  • Miniaturization: The small size allows for high-density mounting on PCBs, saving space.
  • Easy assembly: Surface mount design enables automated assembly processes, reducing manufacturing costs.
  • High-frequency performance: Optimized for use in high-frequency applications, such as wireless communication.

Specifications

The PBY201209T-300Y-S features an inductance of 30 nH. The device offers a high self-resonant frequency, suitable for high-frequency applications. It is constructed using a multilayer process, ensuring a high degree of reliability. It is rated for operation over a wide temperature range and is RoHS compliant.

You May Also Be Interested in

NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0716 $57.9960
1,965+ $0.0588 $115.5420
3,045+ $0.0570 $173.5650
4,195+ $0.0551 $231.1445
5,415+ $0.0534 $289.1610
7,250+ $0.0478 $346.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,800 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess