EN
  • EN
  • DE

PBY201209T-600Y-N

Part No PBY201209T-600Y-N
Manufacturer Yageo
Catalog Electronic Wholesale
Description SMD Chip Beads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+/Rohs
Reference case 4k pcs/Per Reel
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 755525-PBY201209T-600Y-N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBY201209T-600Y-N CAD Model

Description

The PBY201209T-600Y-N is a power inductor manufactured by Yageo. These inductors are designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. They are characterized by their compact size, high inductance value, and ability to handle high currents.

Applications:

  • DC-DC converters: Used as energy storage elements in buck, boost, and other DC-DC converter topologies.
  • Power supplies: Employed in power supplies for filtering and smoothing output voltage.
  • EMI filtering: Can be used to suppress electromagnetic interference (EMI) in electronic circuits.
  • LED lighting: Suitable for use in LED driver circuits to regulate current flow.
  • Portable devices: Used in smartphones, tablets, and other portable devices for power management.

Features:

  • High Inductance Value: Provides efficient energy storage for power conversion.
  • High Current Capability: Can handle high currents without saturation.
  • Compact Size: Suitable for space-constrained applications.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low DCR minimizes power loss, improving overall circuit efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring reliable operation.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Reliable Performance: High current capability ensures stable performance under heavy load conditions.
  • Environmental Compliance: RoHS compliant, making it suitable for environmentally conscious designs.

Technical Specifications:

  • Inductance: 6.0 uH
  • Tolerance: Typically ±20%
  • Saturation Current: Specified in the datasheet.
  • DC Resistance (DCR): Specified in the datasheet.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Package Size: 2012 (2.0mm x 1.2mm)

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2,150+ $0.0233 $50.0950
5,210+ $0.0192 $100.0320
8,065+ $0.0186 $150.0090
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
19,235+ $0.0156 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 2150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess