EN
  • EN
  • DE

PR2512FKG07R002

Part No PR2512FKG07R002
Manufacturer Yageo
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case 1812
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 715803-PR2512FKG07R002
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PR2512FKG07R002 CAD Model

Description

The PR2512FKG07R002 is a 0.002 Ohm, 1 Watt current sensing resistor manufactured by Yageo. It is designed for accurate current measurement in a variety of electronic circuits. Its low resistance value and high power rating make it suitable for applications where precise current sensing is required with minimal impact on circuit performance.

Applications

  • Power Supplies
  • Motor Control Circuits
  • Battery Management Systems
  • Inverters
  • Current Sensing in Automotive Applications

Features

  • Resistance Value: 0.002 Ohm
  • Power Rating: 1 Watt
  • Tolerance: Typically 1% or 5%, depending on the specific variant (consult datasheet)
  • Temperature Coefficient of Resistance (TCR): Low TCR for stable performance over temperature
  • Construction: Metal film resistor with a robust construction
  • Package: 2512 (6432 Metric) Surface Mount Package

Benefits

  • Accurate Current Measurement: Provides precise current sensing due to its low resistance value and tolerance.
  • Minimal Impact on Circuit Performance: Low resistance minimizes voltage drop and power loss in the circuit.
  • Stable Performance Over Temperature: Low TCR ensures stable resistance value across a wide temperature range.
  • High Reliability: Robust construction ensures long-term reliability and stability.
  • Easy Integration: Surface mount package allows for easy integration into automated assembly processes.

Additional Details

The PR2512FKG07R002 resistor is designed to meet the demanding requirements of modern electronic circuits. Its low inductance makes it suitable for high-frequency applications. The resistor's power rating should be carefully considered in relation to the expected current flow to ensure reliable operation. The Yageo datasheet provides detailed information on the resistor's electrical characteristics, including resistance tolerance, TCR, and power derating curves. Proper soldering techniques are important for ensuring a reliable connection. The resistor is compliant with RoHS standards.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,689 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess