EN
  • EN
  • DE

RC0402FR-0710K

Part No RC0402FR-0710K
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843571-RC0402FR-0710K
Ultra Librarian 3D Model Ultra Librarian RC0402FR-0710K CAD Model

Description

The Yageo RC0402FR-0710K is a surface-mount thick film chip resistor with a resistance value of 10 kΩ (kiloohms) and a tolerance of 1%. It belongs to the RC series of chip resistors manufactured by Yageo, which are designed for general-purpose applications in electronic circuits.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and measuring instruments.
  • Automotive Electronics: Integrated into automotive control units and sensor circuits.
  • Medical Devices: Used in medical monitoring equipment and diagnostic instruments.
  • LED Lighting: Incorporated into LED drivers and lighting control circuits.

Features

  • Compact Size: 0402 package size (1.0 mm x 0.5 mm) suitable for high-density circuit boards.
  • High Stability: Thick film construction provides stable resistance values over a wide temperature range.
  • Tight Tolerance: 1% tolerance ensures accurate resistance values for precision applications.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying PCB manufacturing.
  • RoHS Compliant: Complies with RoHS regulations, reducing the environmental impact.
  • High Reliability: Robust construction ensures long-term reliability in various operating conditions.

Benefits

  • Space Saving: Small size allows for high-density PCB designs.
  • Accurate Resistance: Tight tolerance ensures accurate and consistent circuit performance.
  • Stable Performance: Thick film technology provides stable resistance values over time and temperature.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Technical Specifications

The RC0402FR-0710K has a resistance value of 10 kΩ with a tolerance of ±1%. It has a power rating of 1/16W (0.0625W) and a maximum operating voltage of 50V. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The operating temperature range is typically from -55°C to +155°C. Refer to the Yageo datasheet for detailed specifications, including soldering recommendations and derating curves.

This resistor is commonly used in applications where precise and stable resistance values are required. Its compact size and surface mount design make it a versatile choice for a wide range of electronic circuits.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25,000+ $0.0023 $57.5000
50,000+ $0.0023 $115.0000
75,000+ $0.0023 $172.5000
100,000+ $0.0023 $230.0000
125,000+ $0.0023 $287.5000
300,000+ $0.0012 $360.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 25000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess