EN
  • EN
  • DE

SLH0630-6R8M-NB

Part No SLH0630-6R8M-NB
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 326133-SLH0630-6R8M-NB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLH0630-6R8M-NB CAD Model

Description

The Yageo SLH0630-6R8M-NB is a molded inductor designed for power management applications. It belongs to Yageo's SLH series, which are known for their compact size, high efficiency, and reliable performance. The '6R8M' indicates an inductance of 6.8µH with a tolerance of ±20%.

Applications:

  • DC-DC converters
  • Power supplies
  • Notebook computers
  • LCD displays
  • Portable communication equipment
  • Smartphones
  • Tablets

Features:

  • Small Size: Compact footprint suitable for space-constrained applications.
  • High Efficiency: Low DC resistance minimizes power losses.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI).
  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • Operating Temperature: Wide operating temperature range allows for use in various environments.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Reduced Board Space: Enables smaller and more compact designs.
  • Improved Efficiency: Minimizes power losses, leading to longer battery life or reduced heat generation.
  • Reduced EMI: Prevents interference with other components in the circuit.
  • High Reliability: Ensures stable and consistent performance.
  • Environmental Protection: Offers resistance to moisture, vibration, and shock.

Additional Details:

The SLH0630 series has specific dimensions (e.g., 6.0mm x 6.0mm x 3.0mm), which should be verified in the datasheet for accurate design implementation. The saturation current (Isat) and Irms (RMS current) are important parameters to consider for optimal performance and to prevent inductor saturation. The specific values for Isat and Irms will be specified in the product datasheet.

The inductance value (6.8µH) is crucial for determining the switching frequency and inductor ripple current in DC-DC converter designs. Select appropriate capacitors in the circuit design to ensure optimal stability and ripple performance. Detailed specifications, including DCR (DC Resistance), SRF (Self-Resonant Frequency) can be found in the official Yageo datasheet for the SLH0630-6R8M-NB.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess