EN
  • EN
  • DE

YMF715E-S

Part No YMF715E-S
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Description OPL3 Single-chip Audio System 3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411584-YMF715E-S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YMF715E-S CAD Model

Description

The Yamaha YMF715E-S is an audio controller chip primarily utilized in sound cards for personal computers. It serves as an integrated solution for managing audio playback and recording functionalities. It builds upon the capabilities of its predecessors by offering improved performance and features.

Applications

  • Sound cards for desktop PCs
  • Multimedia audio systems
  • Embedded audio applications

Features

  • OPL3 FM Synthesizer: Features a 20-voice FM synthesizer.
  • General MIDI (GM) compatibility: Adheres to the General MIDI standard.
  • WaveTable Synthesis support: Offers support for external WaveTable ROM for enhanced audio quality.
  • Digital audio interface: Facilitates connections to external audio codecs and DACs.
  • Mixer functionality: Incorporates built-in mixers for controlling various audio sources.
  • Enhanced audio processing capabilities

Benefits

  • Integrated audio solution: Combines multiple audio functions into a single chip.
  • Flexible audio output options: Supports FM synthesis, WaveTable synthesis, and digital audio.
  • Broad compatibility: Compatible with a variety of operating systems and audio standards.
  • Simple integration: Engineered for straightforward integration into sound cards and multimedia devices.

Additional Details

The YMF715E-S is designed to operate with a system clock, typically supplied by the host computer. The OPL3 FM synthesizer offers a range of sound production capabilities, well-suited for gaming audio and music playback applications. Its integrated mixer allows for seamless blending of multiple audio sources including FM synthesis, WaveTable output, and digital audio inputs. This chip is often used in ISA sound cards. Standard operating voltage is 5V. It commonly comes in a surface-mount package.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess