EN
  • EN
  • DE

YSS928-F

Part No YSS928-F
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411748-YSS928-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YSS928-F CAD Model

Description

The Yamaha YSS928-F is a professional-level soprano saxophone known for its exceptional craftsmanship and performance capabilities. As part of Yamaha's esteemed Custom series, it's designed for experienced players seeking a superior instrument with precise intonation, responsive keywork, and a rich, focused tone. The 'F' designation often implies a specific finish or feature enhancement within the series.

Applications:

  • Solo performances
  • Orchestral settings
  • Chamber music ensembles
  • Professional recording sessions
  • Advanced saxophone studies and practice

Features:

  • One-piece body: Contributes to enhanced resonance and improved overall tonal projection.
  • Annealed brass construction: Provides a warm, mellow, and responsive tonal foundation.
  • High F# key: Extends the upper range of the instrument, allowing for greater musical expression.
  • Adjustable thumb hook: Ensures comfortable and ergonomic hand positioning for extended playing sessions.
  • Custom neck design: Optimized for superior airflow, contributing to improved intonation and responsiveness.
  • Mother-of-pearl key buttons: Offer a comfortable and secure feel for precise finger control.
  • Drawn tone holes: Ensure consistent pad seating and contribute to accurate intonation across the instrument's range.

Benefits:

  • Exceptional intonation: Provides accurate pitch and harmonic control, essential for professional performance.
  • Responsive keywork: Enables fast and fluid playing, allowing for effortless execution of complex musical passages.
  • Rich, focused tone: Delivers a warm and expressive sound suitable for a wide range of musical styles.
  • Durability and reliability: Built to withstand the demands of professional use, ensuring long-term performance.
  • Enhanced playability: Offers a comfortable and ergonomic playing experience, reducing fatigue during extended practice or performances.
  • Improved resonance and projection: Allows the instrument's sound to carry effectively in various performance environments.

The specific 'F' designation for the YSS928-F may refer to a particular finish, such as a gold lacquer or silver plating, or a specific modification to the instrument's design. Regardless, the core characteristics of the Yamaha Custom series remain consistent: exceptional craftsmanship, superior materials, and meticulous attention to detail. The one-piece body construction enhances the instrument's resonance, while the annealed brass contributes to its warm and mellow tone. The custom neck design optimizes airflow, resulting in improved intonation and responsiveness. The combination of these features makes the YSS928-F a highly sought-after instrument for serious saxophonists.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Via
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess