EN
  • EN
  • DE

VK026

Part No VK026
Manufacturer YG-1 Tool Company
Catalog OEM Parts (T - Z)
Description YG-1 TOOL COMPANY VK026 Shrink Fit Holder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103908-VK026
Categories OEM Parts(T-Z)
Manufacturer YG-1 Tool Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VK026 CAD Model

Description

The VK026 is a cutting tool manufactured by YG-1 Tool Company. YG-1 is a global manufacturer of cutting tools, including end mills, drills, taps, and threading tools. The VK026 is likely an end mill, specifically designed for milling operations in various materials.

Applications

  • Milling Operations: Used for various milling processes, including face milling, slotting, profiling, and contouring.
  • Metalworking: Suitable for machining steel, stainless steel, aluminum, cast iron, and other metals.
  • Die and Mold Making: Used in the production of dies and molds for manufacturing processes.
  • Aerospace Industry: Employed in machining aerospace components made from aluminum, titanium, and other alloys.
  • Automotive Industry: Used in machining automotive parts such as engine components, transmission parts, and chassis components.
  • General Machining: Suitable for a wide range of general machining applications.

Features

  • High-Speed Steel (HSS) or Carbide Construction: Made from high-quality materials for durability and performance.
  • Multiple Flutes: Designed with multiple flutes for efficient material removal.
  • Center Cutting Design: Allows for plunging directly into the workpiece.
  • Coating: May feature a coating such as TiN, TiCN, or AlTiN to improve wear resistance and tool life.
  • End Cut Geometry: Specifically designed end geometry for various milling operations.
  • Cylindrical Shank: Provides a secure grip in the tool holder.
  • Precision Ground: Precision ground cutting edges for accurate and consistent performance.

Benefits

  • Efficient Material Removal: Multiple flutes enable efficient material removal, reducing machining time.
  • Versatile Performance: Suitable for a wide range of milling operations and materials.
  • Extended Tool Life: High-quality materials and coatings enhance wear resistance and extend tool life.
  • Improved Surface Finish: Precision ground cutting edges provide a smooth surface finish.
  • Accurate Machining: Center cutting design allows for precise plunging and profiling.
  • Reliable Performance: High-quality construction ensures reliable and consistent performance.

Additional Details

The specific dimensions, number of flutes, coating, and shank diameter of the VK026 end mill would be detailed in the YG-1 Tool Company catalog or datasheet. End mills are available in a variety of sizes and configurations to suit different machining applications. Proper selection of cutting parameters, such as cutting speed, feed rate, and depth of cut, is crucial for optimal performance and tool life. The tool should be properly mounted in a tool holder to ensure rigidity and accuracy. Coolant or cutting fluid should be used to reduce heat and friction during machining. Regular inspection and maintenance are essential for maintaining the tool's performance and preventing premature wear.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess