EN
  • EN
  • DE
  • IT

V585ME08-LF

Part No V585ME08-LF
Manufacturer Z-Comm
Catalog Electronic Wholesale
Description VOLTAGE CONTROLLED OSCILLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Z-Comm
Win Source Part Number 1278995-V585ME08-LF
Manufacturer Homepage www.zcomm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V585ME08-LF CAD Model

Description

The V585ME08-LF is a voltage-controlled oscillator (VCO) manufactured by Z-Comm. VCOs generate an oscillating signal whose frequency is controlled by an input voltage. The "LF" likely denotes that it is Lead-Free. The 585 likely denotes center frequency in MHz.

Applications:

  • Wireless Communication Systems: Used as a local oscillator in transmitters and receivers.
  • Frequency Synthesizers: Generating precise frequencies in test equipment, communication systems, and signal generators.
  • Phase-Locked Loops (PLLs): Providing the oscillating signal in PLL circuits for frequency multiplication, demodulation, and clock recovery.
  • Clock Generation: Generating clock signals for digital systems and microprocessors.
  • Radar Systems: Used in radar transceivers for generating the carrier frequency.

Features:

  • Voltage-Controlled Frequency: Allows for precise frequency tuning and control.
  • Low Phase Noise: Minimizes unwanted frequency variations and improves signal quality.
  • Wide Tuning Range: Provides a broad range of frequencies that can be generated.
  • Compact Size: Designed for integration into small electronic devices.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.

Benefits:

  • Precise Frequency Control: Enables accurate frequency generation for communication and signal processing applications.
  • Improved Signal Quality: Low phase noise contributes to cleaner and more reliable signals.
  • Flexible Frequency Tuning: Wide tuning range allows for adaptation to different frequency bands and applications.
  • Reduced Size and Weight: Compact design allows for integration into space-constrained devices.
  • Extended Battery Life: Low power consumption helps to extend the battery life of portable devices.

Additional Details:

Key specifications include center frequency, tuning voltage range, output power, phase noise, and supply voltage. It typically comes in a surface-mount package. The datasheet provides detailed information on electrical characteristics, tuning curves, and application notes. The VCO likely utilizes a bipolar transistor or FET as its active element. This particular VCO likely operates around 585MHz.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess