The FZT692B is a high-performance NPN silicon planar epitaxial transistor from Zetex Semiconductors (now Diodes Incorporated). It is designed for fast switching and amplification applications, offering excellent gain characteristics and low saturation voltage. This transistor is ideal for use in high-speed circuits and power amplification.
Applications
- High-speed switching
- Amplification circuits
- Line drivers
- Motor control
- Power management
Features
- NPN transistor
- High current gain (hFE)
- Low saturation voltage
- Fast switching speed
- Small signal amplification
- Surface mount package (SOT-223)
Benefits
- Efficient switching performance in high-speed applications.
- High amplification capability for signal enhancement.
- Reduced power dissipation with low saturation voltage.
- Simplified circuit design with surface mount packaging.
- Improved thermal performance.
Additional Details
The FZT692B transistor has a collector-emitter voltage of 40V and a continuous collector current of 3A. Its high current gain and fast switching speed make it a versatile choice for various electronic circuits. The device is RoHS compliant and halogen-free.