EN
  • EN
  • DE

ZRT062N8C1

Part No ZRT062N8C1
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 6.2V LOW POWER PRECISION REFERENCE SOURCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283260-ZRT062N8C1
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZRT062N8C1 CAD Model

Description

The ZRT062N8C1 is a 60V N-Channel MOSFET from Zetex Semiconductors (now Diodes Incorporated). It is designed for efficient power switching and amplification in a variety of applications, offering low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to improve efficiency.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • Load Switching: Used to switch loads such as motors, lamps, and solenoids.
  • Motor Control: Employed in motor control circuits for efficient motor operation.
  • Backlighting: Driving LEDs for LCD backlighting.

Features:

  • N-Channel MOSFET: Enhances circuit design flexibility.
  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency circuits.
  • 60V Drain-Source Voltage: Suitable for applications with higher voltage requirements.
  • Trench MOSFET Technology: Provides improved performance and efficiency.
  • Lead-Free Finish: Compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation and increases efficiency.
  • Reduced Heat Generation: Lower power loss translates to less heat generated, simplifying thermal management.
  • Enhanced System Performance: Fast switching speed enables higher operating frequencies and improved overall system performance.
  • Increased Reliability: Robust design ensures reliable operation under demanding conditions.
  • Environmentally Friendly: Lead-free finish promotes environmental responsibility.

Additional Details:

The ZRT062N8C1 has a maximum drain current of around 2.8A. It has a low gate threshold voltage, making it suitable for logic-level gate drive. It comes in a SOT-23 package, which is easy to mount and provides good thermal conductivity. The MOSFET is designed for surface mount applications. Gate-Source voltage is +/- 20V, and the device is ESD protected.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess