EN
  • EN
  • DE

ZVN4310G

Part No ZVN4310G
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE VERTICAL DMOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283330-ZVN4310G
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZVN4310G CAD Model

Description

The ZVN4310G is a 100V N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Zetex Semiconductors (now Diodes Incorporated). It is designed for switching and amplification applications requiring moderate voltage and current handling capabilities. The device features low on-resistance, contributing to efficient power management.

Applications

  • DC-DC converters: Used as a switching element in DC-DC converters to regulate voltage levels.
  • Load switching: Employed for switching resistive and inductive loads, such as motors, relays, and solenoids.
  • Power management circuits: Utilized in power management circuits for controlling power distribution.
  • LED drivers: Used as a switch to control current flow to LEDs in lighting applications.
  • Motor control: Integrated into motor control circuits for switching and controlling motor speed.

Features

  • N-Channel MOSFET: A type of transistor where current flows when a positive voltage is applied to the gate.
  • 100V Drain-Source Voltage: Withstands a maximum voltage of 100V between the drain and source terminals.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during switching.
  • Fast Switching Speed: Allows for efficient switching at high frequencies.
  • Through-Hole Package: Typically available in a TO-92 package for easy through-hole mounting.

Benefits

  • Efficient Power Switching: Low on-resistance reduces power loss, improving efficiency.
  • Reliable Performance: Provides reliable switching performance in a variety of applications.
  • Simple Drive Requirements: Easy to drive with standard logic levels.
  • Wide Operating Voltage Range: Suitable for a range of power supply voltages.
  • Cost-Effective: Offers a cost-effective solution for switching and amplification needs.

Additional Details

The ZVN4310G's datasheet provides detailed information on its electrical characteristics, including gate threshold voltage, drain current, and power dissipation. It is commonly used in applications where a low-cost, reliable N-channel MOSFET is required. Its ability to switch relatively high voltages and currents makes it a suitable component for controlling various loads in electronic systems. Careful attention should be paid to thermal management to ensure the device operates within its safe operating area, especially at higher current levels.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3520 $65.4640
16+ $7.6738 $122.7808
24+ $7.4336 $178.4064
33+ $7.1945 $237.4185
42+ $6.9543 $292.0806
56+ $6.2347 $349.1432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess