EN
  • EN
  • DE

ZVP4525TA

Part No ZVP4525TA
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283340-ZVP4525TA
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVP4525TA CAD Model

Description

The ZVP4525TA is a P-channel enhancement mode MOSFET from Diodes Incorporated (formerly Zetex). It is designed for high voltage, low current switching applications.

Applications:

  • High voltage load switching
  • Solid state relays
  • LED Drivers
  • Power management systems
  • High-side switching

Features:

  • High Breakdown Voltage: Capable of withstanding high voltages, making it suitable for applications with significant voltage swings.
  • Low Gate Threshold Voltage: Allows the MOSFET to be turned on with a small voltage, making it suitable for logic level driving.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during switching.
  • Continuous Drain Current: Designed to handle a specified amount of continuous current.
  • Totally Lead-Free & Fully RoHS Compliant (Notes 1 & 2): Ensuring environmental compliance.
  • Halogen and Antimony Free. “Green” Device (Note 3): Further demonstrating environmental responsibility.

Benefits:

  • Efficient High-Voltage Switching: Low on-resistance results in minimal power loss, leading to efficient switching performance.
  • Simplified Drive Circuitry: Low gate threshold voltage simplifies the gate drive requirements.
  • Reliable Performance: Designed for reliable operation in high-voltage applications.
  • Environmentally Compliant: Lead-free and RoHS compliant, meeting environmental regulations.
  • Increased system reliability: The high breakdown voltage improves overall system reliability.

Specifications:

  • Polarity: P-Channel
  • Drain-Source Voltage (VDS): -450V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -100mA
  • Operating and Storage Temperature Range: -55°C to +150°C
  • RDS(on) @ VGS=-10V: 16 Ohms
  • Package: SOT223

In summary, the ZVP4525TA is a P-channel MOSFET ideally suited for high voltage, low current switching applications. Its high breakdown voltage and low gate threshold voltage contribute to efficient and reliable performance. Its environmental compliance makes it a modern choice for electronic designs.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess