EN
  • EN
  • DE

ZXCL300H5

Part No ZXCL300H5
Manufacturer Zetex Semiconductors
Catalog PMIC - Voltage Regulators - Linear
Description ULTRA SMALL MICROPOWER SC70 LOW DROPOUT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283364-ZXCL300H5
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXCL300H5 CAD Model

Description

The ZXCL300H5 is a CMOS step-up DC-DC converter manufactured by Zetex Semiconductors (now part of Diodes Incorporated). This converter is designed to generate a higher output voltage from a lower input voltage, making it suitable for battery-powered applications and other situations where a higher voltage is needed. Its CMOS design ensures low quiescent current for extended battery life.

Applications

  • Battery-powered devices: Used to generate higher voltages for powering displays, LEDs, and other components in portable electronic devices.
  • LED drivers: Employed to drive LEDs with constant current, ensuring consistent brightness and long life.
  • LCD bias supplies: Utilized to generate the bias voltages required for LCD displays.
  • Portable instrumentation: Used in portable test and measurement equipment to generate the necessary voltages for operation.
  • Sensor power supplies: Provides a stable voltage boost for sensor circuits requiring higher voltages than the available supply.

Features

  • Step-up DC-DC conversion: Generates a higher output voltage from a lower input voltage.
  • CMOS design: Offers low quiescent current for extended battery life.
  • Adjustable output voltage: Allows for adjusting the output voltage using external resistors.
  • Internal oscillator: Includes an internal oscillator for generating the switching frequency.
  • Small package: Available in a small surface mount package for space-constrained applications.

Benefits

  • Extended battery life: Minimizes power consumption, extending battery life in portable devices.
  • Flexible voltage generation: Provides a flexible solution for generating higher voltages from lower input voltages.
  • Compact size: Enables use in space-constrained applications.
  • Simplified design: Easy to integrate into existing circuit designs.
  • Cost-effective solution: Provides a cost-effective solution for step-up DC-DC conversion.

Additional Details

The ZXCL300H5 typically requires external components such as inductors, capacitors, and resistors to function properly. The specific values of these components depend on the desired output voltage and current. Detailed application notes, schematics, and component selection guidelines can be found in the official Diodes Incorporated datasheet. Always refer to the official datasheet for the most accurate and up-to-date specifications and application guidelines before using this component in a design.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess