EN
  • EN
  • DE

Z0840006DEA

Part No Z0840006DEA
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033466-Z0840006DEA
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0840006DEA CAD Model

Description

The Z0840006DEA is a Z80 microprocessor from Zilog. The Z80 is an 8-bit microprocessor widely used in embedded systems, personal computers, and various control applications. It is known for its simple architecture, ease of programming, and relatively low cost. The '06' likely refers to the clock speed (6MHz) and the 'DEA' likely refers to the package type and environmental specifications.

Applications:

  • Embedded Systems: Used in various embedded applications such as industrial controllers, consumer electronics, and medical devices.
  • Gaming Consoles: Famously used in early gaming consoles, including the Sega Master System and Game Boy.
  • Printers: Used in printer control systems for managing printing operations.
  • Industrial Control: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Educational Tools: Used in educational kits and training systems for teaching microprocessor programming.

Features:

  • 8-bit Architecture: An 8-bit data bus and 16-bit address bus.
  • 6 MHz Clock Speed: Operates at a clock frequency of 6 MHz.
  • 158 Instructions: A rich instruction set for a wide range of programming tasks.
  • Registers: Includes general-purpose registers, index registers, and a stack pointer.
  • Interrupt Handling: Supports vectored interrupts for efficient handling of external events.
  • DMA Support: Direct Memory Access capabilities for high-speed data transfers.

Benefits:

  • Ease of Programming: Simple instruction set and architecture make it easy to program and debug.
  • Low Cost: Relatively low cost compared to other microprocessors.
  • Wide Availability: Widely available and supported by a large user community.
  • Compact Code Size: Efficient instruction set results in compact code size.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

The Z0840006DEA operates on a 5V power supply. The Z80 microprocessor's architecture includes features like shadow registers, which allow for fast context switching during interrupt handling. It also includes a refresh counter for dynamic RAM (DRAM) control. The device is typically available in a DIP package. The instruction set includes instructions for arithmetic, logic, data transfer, and control flow operations. Detailed information about the Z80 microprocessor, including its instruction set, timing characteristics, and pinout diagrams, can be found in the Zilog Z80 datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess