EN
  • EN
  • DE

Z8420APS/Z80PIO

Part No Z8420APS/Z80PIO
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106176-Z8420APS/Z80PIO
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8420APS/Z80PIO CAD Model

Description

The Zilog Z8420APS, also known as the Z80 PIO (Parallel Input/Output) is a versatile peripheral device designed to enhance the I/O capabilities of Z80 microprocessor-based systems. It provides two 8-bit parallel ports that can be individually programmed for input, output, or bidirectional operation. The Z8420APS facilitates the connection and control of various peripheral devices and external hardware.

Applications

  • Industrial Automation: Used in industrial control systems for interfacing with sensors, actuators, and other control devices.
  • Data Acquisition: Employed in data acquisition systems to gather data from various sources, such as analog-to-digital converters (ADCs).
  • Printer Interfaces: Enables the connection and control of parallel printers.
  • Keyboard Interfaces: Facilitates the connection of keyboards and other input devices.
  • General-Purpose I/O: Provides general-purpose I/O capabilities for a wide range of applications.

Features

  • Two 8-Bit Parallel Ports: Offers two independent 8-bit parallel I/O ports (Port A and Port B).
  • Programmable I/O Modes: Each port can be programmed for input, output, or bidirectional operation.
  • Interrupt Handling: Supports interrupt generation to signal the Z80 CPU of external events.
  • Handshake Signals: Includes handshake signals for reliable data transfer with peripheral devices.
  • TTL Compatible: Compatible with TTL logic levels for easy interfacing with other components.

Benefits

  • Enhanced I/O Capabilities: Expands the I/O capabilities of Z80-based systems, allowing connection to numerous peripheral devices.
  • Flexibility: Programmable I/O modes provide flexibility to adapt to various application requirements.
  • Reliable Data Transfer: Handshake signals ensure reliable data transfer, preventing data loss or corruption.
  • Simplified Interfacing: TTL compatibility simplifies the design process and reduces component count.
  • Efficient Interrupt Handling: Interrupt capabilities allow the CPU to respond efficiently to external events.

Additional Details

The Z8420APS typically operates from a single 5V power supply. It is housed in a 40-pin DIP (Dual In-line Package). It supports polled and interrupt-driven I/O. The operating temperature range is generally from 0°C to 70°C. Its main function is to expand the I/O capabilities of Z80 microprocessor systems, enabling them to interface with a wide range of peripheral devices and external hardware efficiently.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess