EN
  • EN
  • DE

Z84C4004PEC

Part No Z84C4004PEC
Manufacturer Zilog
Catalog Electronic Wholesale
Description SERIAL INPUT/OUTPUT CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zilog
Win Source Part Number 1282751-Z84C4004PEC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z84C4004PEC CAD Model

Description

The Z84C4004PEC is a Z80 PIO (Parallel Input/Output) device manufactured by Zilog. It is designed to provide a flexible and programmable interface for parallel data transfer between a Z80 microprocessor and peripheral devices.

Applications

  • Interfacing Z80 microprocessors to printers.
  • Controlling parallel data transfer in industrial automation systems.
  • Implementing keyboard and display interfaces.
  • Connecting Z80 systems to A/D and D/A converters.
  • General-purpose I/O in Z80-based embedded systems.

Features

  • Two 8-bit Parallel Ports: Provides two independent 8-bit I/O ports for flexible data transfer.
  • Programmable Data Direction: Each port can be individually configured as input or output.
  • Interrupt Handling: Supports interrupt generation for asynchronous data transfer.
  • Handshake Signals: Includes handshake signals for reliable data exchange with peripherals.
  • TTL Compatible: Interfaces seamlessly with standard TTL logic.
  • Multiple Operating Modes: Offers various operating modes to suit different application requirements.

Benefits

  • Flexible I/O Interface: Provides a versatile and configurable interface for connecting to a wide range of peripherals.
  • Efficient Data Transfer: Supports both polled and interrupt-driven data transfer mechanisms.
  • Easy Integration: TTL compatibility simplifies interfacing with other system components.
  • Reduced CPU Overhead: Interrupt handling minimizes CPU involvement in data transfer operations.
  • Versatile Application: Suitable for various I/O-intensive applications in Z80-based systems.

Additional Details

The Z84C4004PEC Z80 PIO chip allows for programmable and highly configurable data communication capabilities. Each port can be independently configured for the data direction, and can be programmed to use either status polling or interrupt driven control. The device offers flexibility to designers integrating peripherals into their Z80 based systems, by allowing them a high degree of software level control to match custom interface requirements. Proper configuration of the PIO’s interrupt handling capabilities can minimize CPU overhead and greatly improve system throughput.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess