EN
  • EN
  • DE

Z84C9012VSG

Part No Z84C9012VSG
Manufacturer Zilog
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 84PLCC / I/O Controller Interface 84-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Specialized
Mfr Zilog
Series Z80
Package Tube
Product Status Obsolete
Applications I/O Controller
Interface -
Voltage - Supply 5V
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC
Mounting Type Surface Mount
Base Product Number Z84C90
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 15 pcs
Win Source Part Number 1383902-Z84C9012VSG
Ultra Librarian 3D Model Ultra Librarian Z84C9012VSG CAD Model

Description

The Z84C9012VSG is a specialized interface integrated circuit (IC) from the Z80 series. It is commonly used as an I/O controller in various applications.

  • Manufacturer: Zilog
  • Description: The Z84C9012VSG provides efficient and reliable interface functionality.
  • Package: Tube
  • Standard Package Quantity: 15 pcs
  • Voltage Supply: 5V
  • Mounting Type: Surface Mount
  • Package Type: 84-LCC (J-Lead)
  • Supplier Device Package: 84-PLCC
  • Product Status: Obsolete
  • ECCN: EAR99
  • REACH: Unaffected
  • Moisture Sensitivity Level: 3 (168 Hours)

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess