EN
  • EN
  • DE
  • IT

Z86C2116VSC

Part No Z86C2116VSC
Manufacturer Zilog
Catalog Electronic Wholesale
Description 8K ROM Z8 CMOS MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zilog
Win Source Part Number 1282786-Z86C2116VSC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z86C2116VSC CAD Model

Description

The Z86C2116VSC is a member of the Z8 single-chip microcontroller family manufactured by Zilog. It’s an 8-bit microcontroller known for its versatility and use in a variety of embedded control applications. This microcontroller integrates essential features like CPU, RAM, ROM, and I/O ports onto a single chip, making it a cost-effective solution for many applications.

Applications:

  • Remote Controls: Used in infrared (IR) remote controls for TVs, DVD players, and other consumer electronics.
  • Security Systems: Employed in basic alarm systems and access control devices.
  • Small Appliances: Found in simple appliances like coffee makers, toasters, and blenders for controlling their operation.
  • Toys and Games: Utilized in electronic toys and handheld games for controlling game logic and user interfaces.
  • Industrial Control: Basic automation and control tasks in industrial settings.

Features:

  • 8-bit CPU: Provides sufficient processing power for a wide range of control applications.
  • On-Chip ROM: Stores program code directly on the microcontroller, eliminating the need for external memory in many applications.
  • On-Chip RAM: Provides temporary data storage for program execution.
  • I/O Ports: General-purpose input/output ports allow the microcontroller to interface with external devices and sensors.
  • Timers/Counters: Offer timing and counting capabilities for controlling events and measuring time intervals.
  • Interrupt Handling: Supports interrupt-driven programming, allowing the microcontroller to respond quickly to external events.

Benefits:

  • Cost-Effective: Integrated design reduces the overall system cost by minimizing the need for external components.
  • Simplified Design: Single-chip solution simplifies the design process and reduces board space requirements.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Low Power Consumption: Enables battery-powered operation in portable devices.
  • Easy to Program: Well-documented architecture and development tools make it easy to program and debug.

Additional Details:

The Z86C2116VSC typically operates at a clock frequency of several MHz. The specific amount of ROM and RAM varies depending on the specific model. The number of I/O ports also varies. The microcontroller is available in a variety of packages, including DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit). Consult the Zilog datasheet for detailed specifications, including operating voltage, clock frequency, memory size, and I/O port configuration. Development tools such as assemblers, compilers, and debuggers are available to support program development. It uses a relatively simple instruction set.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess