The Z86C4312VSC is a Z8 Encore!® 8-bit microcontroller from Zilog. It's part of the Z8 microcontroller family, known for its ease of use and efficiency in various embedded applications. This particular model is a CMOS device, known for its low power consumption.
Applications
- Remote control systems
- Motor control
- Security systems
- Home appliances
- Industrial control systems
- Gaming devices
- Consumer electronics
Features
- 8-bit CPU core
- On-chip Flash memory for program storage
- On-chip RAM for data storage
- Timers and counters
- Serial communication interfaces (UART, SPI)
- Analog-to-digital converter (ADC)
- Digital I/O pins
- Low power operation
Benefits
- Cost-effective solution for embedded control
- Easy to program and debug
- Low power consumption for battery-powered applications
- Versatile for a wide range of applications
- Small footprint for space-constrained designs
Additional Details
The Z86C4312VSC typically operates at a clock frequency of up to 12 MHz. The exact amount of Flash memory and RAM varies depending on the specific model; consulting the datasheet is necessary for precise values. It supports various interrupt sources for real-time control applications. Programming is generally done using Zilog's ZDS II Integrated Development Environment (IDE). The operating voltage is commonly 5V, but check the datasheet for definitive values.