EN
  • EN
  • DE

Z86C6116FSCR52JW

Part No Z86C6116FSCR52JW
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Zilog
Win Source Part Number 417624-Z86C6116FSCR52JW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z86C6116FSCR52JW CAD Model

Description

The Zilog Z86C6116FSCR52JW is a microcontroller belonging to the Z8 family. These microcontrollers are often used in embedded applications where cost and power consumption are important factors. The 'C' in the part number signifies CMOS technology, which contributes to lower power consumption compared to NMOS designs.

Applications

  • Consumer Electronics: Used in devices such as remote controls, toys, and basic appliances.
  • Industrial Control: Suitable for simple automation tasks and control systems.
  • Security Systems: Can be used in basic alarm systems and access control devices.
  • Instrumentation: Employed in simple measuring instruments and controllers.
  • Embedded Systems: Used in a wide range of general-purpose embedded applications.

Features

  • 8-bit CPU Core: Based on the Z8 architecture, providing efficient 8-bit processing capabilities.
  • On-Chip ROM/EPROM: Includes integrated memory for storing program code.
  • RAM: Integrated RAM for data storage during program execution.
  • I/O Ports: Multiple programmable I/O pins for interfacing with external devices.
  • Timers/Counters: Built-in timers for timing and counting functions.
  • Serial Communication: Supports serial communication protocols like UART.
  • Interrupt Handling: Features interrupt capabilities for responding to real-time events.

Benefits

  • Cost-Effective: Offers a good balance of performance and cost.
  • Low Power Consumption: CMOS technology enables efficient power usage, ideal for battery-powered devices.
  • Versatile: Adaptable to a wide range of control and automation tasks.
  • Integrated Solution: Reduces component count and board space.
  • Easy to Program: Well-supported by development tools and resources.

Additional Details

The Z86C6116FSCR52JW operates at a specific clock frequency, typically in the MHz range, and requires a 5V power supply. The amount of ROM and RAM varies depending on the specific model. The 'FSCR' suffix likely indicates the package type, potentially a small outline package suitable for automated assembly. The 'R52JW' could be a specific revision or manufacturing code. The device includes a comprehensive set of instructions for program execution and control. Detailed information on the pinout, electrical characteristics, and programming can be found in the official Zilog datasheet. Programming can be done in assembly language or C, depending on the development tools used.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess