EN
  • EN
  • DE

Z86C9320VSC

Part No Z86C9320VSC
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC / MCU 8-bit Z8 CISC ROMLess 5V 40-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Z8
Packaging Tube
Part Status Obsolete(EOL)
Core Processor Z8
Core Size 8-Bit
Speed 20MHz
Connectivity EBI/EMI, UART/USART
Number of I/O 24
Program Memory Type ROMless
RAM Size 236 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Win Source Part Number 800267-Z86C9320VSC
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name Z86C91
Introduction Date May 10, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian Z86C9320VSC CAD Model

Description

The Z86C9320VSC is a microcontroller belonging to the Z8 series manufactured by Zilog. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance and power efficiency. Its features make it suitable for use in consumer electronics, industrial control, and other embedded systems.

Applications:

  • Consumer Electronics: Used in remote controls, toys, and small appliances for controlling device functionality and user interfaces.
  • Industrial Control: Integrated into motor controllers, sensor interfaces, and automation equipment for precise process management.
  • Security Systems: Applied in alarm panels, access control systems, and surveillance devices to ensure reliable security operations.
  • Medical Devices: Utilized in portable medical instruments and monitoring equipment for managing device functions and data acquisition.
  • Automotive Electronics: Deployed in vehicle control systems, such as lighting controls and simple engine management functions, enhancing vehicle performance and reliability.

Features:

  • 8-Bit CPU Core: Incorporates an 8-bit central processing unit designed for efficient performance in embedded control tasks.
  • On-Chip Memory: Includes internal RAM and ROM (or Flash memory) for program and data storage, minimizing the need for external memory components.
  • Multiple I/O Ports: Features a variety of input/output ports that support digital and analog signals, enabling communication with external peripherals and devices.
  • Timers and Counters: Integrated timers and counters allow for precise timing control and event management, essential for real-time applications.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C serial communication protocols for seamless communication with other devices and systems.
  • Interrupt Handling: Advanced interrupt handling capabilities ensure quick responses to external events, maintaining real-time performance.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and portable applications.

Benefits:

  • Efficient System Performance: The 8-bit CPU core and efficient memory architecture ensure fast and reliable execution of control algorithms and real-time responses.
  • Simplified System Design: Integrated peripherals such as timers, counters, and serial communication interfaces reduce the need for external components, simplifying system design and lowering overall costs.
  • Increased Reliability: Robust design and error-correction mechanisms enhance the reliability of the microcontroller, ensuring stable operation in various environmental conditions.
  • Reduced Power Consumption: Low-power operation extends battery life in portable devices and reduces energy costs in stationary applications.
  • Greater Flexibility: The availability of multiple I/O ports and communication interfaces provides flexibility in interfacing with a wide range of sensors, actuators, and other devices.

The Z86C9320VSC Microcontroller combines cost-effectiveness, integration, and reliability, making it a reliable choice for a broad range of embedded control applications. Its features facilitate efficient system design, real-time performance, and energy efficiency, making it crucial for many modern electronic devices and systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess