EN
  • EN
  • DE

Z86E0812PSC

Part No Z86E0812PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Description Integrated Circuit Z86E0812/Z86E0812PSC ZILOG N18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Core Architecture dsPIC
Data Bus Width 8 b
Height 3.43 mm
Length 23.37 mm
Max Frequency 12 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 2 kB
Memory Type EPROM
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 18
Number of Programmable I/O 14
Number of Timers/Counters 2
Operating Supply Voltage 5 V
RAM Size 125 B
RoHS Compliant
Width 6.48 mm
Win Source Part Number 999451-Z86E0812PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z86E0812PSC CAD Model

Description

The Z86E0812PSC is an 8-bit microcontroller from Zilog's Z8 series. It is designed for a wide range of embedded control applications requiring integrated features and flexible programming options. This microcontroller provides a combination of processing power, memory, and peripherals in a single chip.

Applications:

  • Remote controls
  • Toys and games
  • Industrial control systems
  • Consumer electronics
  • Security systems

Features:

  • 8-bit CPU core: Based on the Zilog Z8 architecture, providing efficient instruction execution.
  • On-chip memory: Includes both RAM and ROM for program storage and data handling.
  • I/O ports: General-purpose input/output pins for interfacing with external devices.
  • Timers and counters: On-chip timers and counters for timing and control functions.
  • Serial communication interfaces: Supports serial communication protocols like UART.

Benefits:

  • Integrated functionality: Reduces the need for external components, simplifying system design.
  • Flexible programming: Allows for easy customization of the microcontroller's behavior.
  • Low power consumption: Suitable for battery-powered applications.
  • Cost-effective solution: Provides a high level of integration at a competitive price.

Technical Specifications:

The Z86E0812PSC operates at a clock frequency of 12 MHz. It features 128 bytes of RAM and 2KB of ROM. The device includes 24 I/O pins and supports various interrupt sources. It is available in a PDIP package. Detailed electrical characteristics, pinout information, and programming guidelines are available in the device datasheet.

You May Also Be Interested in

Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess