EN
  • EN
  • DE

ZSBG323671

Part No ZSBG323671
Manufacturer Zilog
Catalog Motion Sensors - Optical
Description ZMOTION PIR SENSOR DUAL ELEMENT / Sensor PIR (Passive Infrared) Dual Element, EMI Compensation, High Sensitivity TO-5 Variant, 3 Leads, Lens Top Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Optical
Mfr Zilog
Series ZMOTION®
Package Box
Sensor Type PIR (Passive Infrared)
Output Type Analog
Voltage - Supply 3V ~ 10V
Features Dual Element, EMI Compensation, High Sensitivity
Package / Case TO-5 Variant, 3 Leads, Lens Top Metal Can
Temperature Range - Operating -40°C ~ 70°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names 269-4927
Standard Package 2,000
Win Source Part Number 963094-ZSBG323671
Ultra Librarian 3D Model Ultra Librarian ZSBG323671 CAD Model

Description

The Zilog ZMOTION dual element PIR motion sensor is a highly sensitive device that operates on a voltage range of 3V to 10V.

  • Manufacturer: Zilog
  • Operating Voltage: 3V to 10V
  • Features: EMI Compensation
  • Sensing Distance: Application Dependent
  • Package: TO-5 variant
  • Leads: 3
  • Top: Lens Top Metal Can
  • Operating Temperature: -40°C to 70°C
  • Popularity: Popular

You May Also Be Interested in

Excelitas Technologies
PYRO DETECTOR DUAL MOTION SENS E
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.1881
Panasonic
SENSOR MOTION ANLG STD 5V BK PCB
Need more? Email Us
Panasonic
SENSOR MOTION DIG STD 5V WHT PCB
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Panasonic
SENSOR MOTION DIG SPOT 5V WH PCB / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Spot Lens, White Cylinder
Lowest to $29.6299
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7160 $60.0600
85+ $1.4081 $119.6885
130+ $1.3641 $177.3330
175+ $1.3201 $231.0175
230+ $1.2760 $293.4800
305+ $1.1441 $348.9505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,333 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess