EN
  • EN
  • DE

61500126919

Part No 61500126919
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description EXL DEBURRING WHEEL 6\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Grinding Wheel
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506957-61500126919
Ultra Librarian 3D Model Ultra Librarian 61500126919 CAD Model

Description

N

You May Also Be Interested in

3M
BRISTLE DISC 1X5/8\
Need more? Email Us
3M
RADIAL BRISTLE DISC 3/4\
Need more? Email Us
3M
LAPPING FILM SIL CARBIDE 15U 5\
Need more? Email Us
3M
LAPPING FILM SIL CARBIDE 9U 5\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 30U 5\
Need more? Email Us
3M
LAPPING FILM DIAMOND 3U 5\
Need more? Email Us
3M
EXL UNITIZED WHEEL 1X1\
Need more? Email Us
3M
UNITIZED WHEEL ALUM OX FINE 1.5\
Need more? Email Us
3M
RADIAL BRISTLE DISC 3\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess