EN
  • EN
  • DE

N10220-52B2PC

Part No N10220-52B2PC
Manufacturer 3M
Catalog D - Sub Connectors
Description CONN RCPT 20POS R/A SOLDER / 20 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Shaped Connectors - Centronics
Mfr 3M
Series 102, Mini D Ribbon (MDR)
Package Tray
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 20
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Flange Feature Housing/Shell (M2.6)
Features Board Lock, Shielded
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number N10220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 3M155872,JE150333316,JE-1503-3331-6,54745240766,4547452407668,N1022052B2PC,-N10220-52B2PC,N10220-52B2PC-ND,7000090318
Standard Package 100
Win Source Part Number 1001514-N10220-52B2PC
Ultra Librarian 3D Model Ultra Librarian N10220-52B2PC CAD Model

Description

The N10220-52B2PC is a connector component manufactured by 3M.

  • Positions: 20
  • Rows: 2
  • Features: Board Lock and Shielded
  • Connector Type: Receptacle
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • RoHS Compliance: Compliant
  • REACH: Unaffected
  • Supply and Demand Status: Shortage

You May Also Be Interested in

EDAC Inc.
Conn D-Subminiature SKT 37 POS 2.76mm Solder ST Thru-Hole 37 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $3.8209
EDAC Inc.
637M SERIES VERTICAL D-SUB PLUG / 62 Position D-Sub, High Density Plug, Male Pins Connector
Need more? Email Us
3M
CONN D-SUB PLUG 50P PNL MNT IDC / 50 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
TE Connectivity
CONN SOCKET 22-26AWG GOLD CRIMP / Socket Contact Gold Crimp 22-26 AWG Stamped
Lowest to $0.2110
3M
CONN D-SUB RCPT 37P PNL MNT IDC / 37 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $20.5394
EDAC Inc.
628 SERIES VERTICAL METAL SHELL / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
EDAC Inc.
629 SERIES RIGHT ANGLE COMBO' D- / 2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Need more? Email Us
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK / Jackscrew Socket For AMPLIMITE Series HD, HDF
Lowest to $2.9404

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess