EN
  • EN
  • DE

ACT4070BYH-T

Part No ACT4070BYH-T
Manufacturer Active-Semi International Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 6V to 30V Step Down Single-Out 12V 3A 8-Pin SOP EP T/R / IC REG BUCK ADJ 3A SYNC 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Active-Semi International Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 0.808V
Maximum Output Voltage 12V
Output Current 3A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP-EP
Win Source Part Number 1011910-ACT4070BYH-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Family Name ACT4070
ECCN EAR99
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian ACT4070BYH-T CAD Model

Description

The ACT4070BYH-T is a high-efficiency, step-down DC-DC converter from Active-Semi. This device is designed to provide a regulated output voltage from a higher input voltage, with high efficiency to minimize power loss and extend battery life. It features a wide input voltage range, allowing it to operate from various power sources. The ACT4070BYH-T incorporates protection features such as over-current protection, over-voltage protection, and thermal shutdown, ensuring reliable operation in demanding applications. It is available in a compact package, making it suitable for space-constrained applications.

Applications

  • Portable power devices
  • Battery-powered systems
  • Point-of-load regulation
  • Industrial control systems
  • Networking equipment

Features

  • High-efficiency step-down DC-DC converter
  • Wide input voltage range: 4.5 V to 40 V
  • Adjustable output voltage
  • High switching frequency
  • Over-current protection
  • Over-voltage protection
  • Thermal shutdown
  • Compact package

Benefits

  • Extended battery life due to high efficiency.
  • Versatile due to adjustable output voltage.
  • Robust protection against faults due to built-in protection features.
  • Space-saving due to compact packaging.
  • Flexibility because it can work with wide input voltage ranges.

The ACT4070BYH-T provides a highly efficient and reliable solution for step-down DC-DC conversion. Its wide input voltage range, adjustable output voltage, and built-in protection features make it suitable for a wide range of applications. The compact package allows for easy integration into space-constrained designs.

Technical Specifications:

  • Input Voltage: 4.5 V to 40 V
  • Output Voltage: Adjustable
  • Switching Frequency: Up to 500 kHz
  • Operating Temperature: -40°C to +85°C
  • Package: SOT23-6
  • Output Current: Up to 2A

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,430 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess