EN
  • EN
  • DE

AD8057ARMREEL7

Part No AD8057ARMREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043152-AD8057ARMREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8057ARMREEL7 CAD Model

Description

The AD8057ARMREEL7 is a high-speed, low-power operational amplifier from Analog Devices (ADI). It is designed for applications requiring wide bandwidth, fast settling time, and low distortion. This amplifier offers excellent performance characteristics, making it suitable for various signal processing and amplification tasks.

Applications:

  • High-speed data acquisition systems
  • Video amplifiers
  • Cable drivers
  • Clock buffers
  • ADC drivers

Features:

  • High bandwidth: Offers a wide bandwidth for processing high-frequency signals.
  • Low distortion: Provides excellent signal fidelity with minimal harmonic distortion.
  • Fast settling time: Quickly settles to the final output voltage after a step input.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Rail-to-rail output: Output voltage can swing close to the supply rails.
  • Wide supply voltage range: Operates over a broad range of supply voltages.

Benefits:

  • Improved signal integrity: High bandwidth and low distortion ensure accurate signal reproduction.
  • Enhanced system performance: Fast settling time enables rapid response to input changes.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Simplified design: Rail-to-rail output simplifies interfacing with other components.
  • Versatile applications: Wide supply voltage range allows for use in various applications.

The AD8057ARMREEL7 is available in a small outline integrated circuit (SOIC) package, making it easy to integrate into compact circuit designs. It is commonly used in demanding applications where precision and speed are critical. The amplifier's robust design and performance characteristics make it a reliable choice for high-performance analog signal processing.

You May Also Be Interested in

Pericom
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess