The ADM1811-10ARTZREEL7 is a supervisory circuit manufactured by Analog Devices (ADI). It is designed to monitor voltage levels in electronic systems and provide a reset signal when the voltage falls below a specified threshold.
Applications
- Microprocessor and microcontroller systems
- Embedded systems
- Power supply monitoring
- Battery-powered devices
- Industrial control equipment
Features
- Precision voltage monitoring
- Factory-trimmed reset threshold
- Active-low reset output
- Open-drain output
- Small package size (SOT-23)
Benefits
- Ensures proper system initialization by providing a reset signal during power-up or voltage sags.
- Prevents data corruption and system malfunctions due to low voltage conditions.
- Simplifies system design with integrated voltage monitoring and reset functionality.
- Saves board space with its compact SOT-23 package.
Additional Details
The ADM1811-10ARTZREEL7 monitors the supply voltage and asserts a reset signal when the voltage drops below the threshold. This reset signal ensures that the microprocessor or microcontroller starts in a known state, preventing erroneous operation. The device's small size and low power consumption make it suitable for portable and battery-powered applications.
Threshold Voltage: 2.63V
Reset Timeout Period: 140ms (typical)
Package: SOT-23
The ADM1811-10ARTZREEL7 is used where it is important to ensure reliable operation and prevent failures due to voltage fluctuations. Its precision, small size, and ease of use make it a common component in embedded systems.