EN
  • EN
  • DE

OP284F8REEL7

Part No OP284F8REEL7
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083213-OP284F8REEL7
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP284F8REEL7 CAD Model

Description

The OP284F8REEL7 is a quad, low noise, precision operational amplifier from Analog Devices (ADI). It's designed for applications that demand high accuracy, low noise, and stable performance across a wide range of operating conditions. The quad configuration allows for efficient implementation of multiple amplification stages or filtering circuits in a single package.

Applications

  • Precision instrumentation
  • Medical equipment
  • Data acquisition systems
  • Audio preamplifiers
  • Active filters
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Features

  • Low Noise: Minimizes unwanted signal interference for accurate measurements.
  • Low Offset Voltage: Ensures high DC accuracy with minimal input offset error.
  • High Open-Loop Gain: Provides excellent signal amplification and feedback control.
  • Wide Bandwidth: Supports a broad range of signal frequencies.
  • Quad Amplifier: Four amplifiers in a single package for high-density designs.
  • Low Input Bias Current: Reduces errors due to input bias current effects.
  • Wide Supply Voltage Range: Allows for flexibility in power supply selection.

Benefits

  • Improved Accuracy: The low offset voltage and high open-loop gain contribute to precise signal amplification and measurement.
  • Reduced Noise: The low noise performance ensures clean signal amplification, particularly crucial in sensitive applications.
  • Enhanced Signal Integrity: Wide bandwidth supports a broad range of signals, maintaining integrity across different frequencies.
  • Design Flexibility: Wide supply voltage range allows for versatile integration into various power supply environments.
  • Space Savings: Quad amplifier configuration reduces board space requirements in multi-channel systems.
  • Cost-Effective: Integration of four amplifiers in one package can reduce overall system cost.

The OP284F8REEL7 is typically available in a SOIC (Small Outline Integrated Circuit) package. It operates on a dual power supply. Key specifications include a low noise voltage and a low input offset voltage. The operating temperature range is typically specified for industrial applications (-40°C to +85°C). The REEL7 suffix indicates that the device is supplied on tape and reel, suitable for automated assembly processes. The OP284F8REEL7 is well-suited for applications requiring multiple precision amplification stages, such as sensor signal conditioning and data acquisition systems where maintaining signal integrity and minimizing noise are paramount.

You May Also Be Interested in

Eaton / Cutler Hammer
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Ricoh
Lowest to $0.5747
Hitachi, Ltd
Need more? Email Us
Realtek
Lowest to $1.6320
Qorvo US Inc.
Lowest to $1.9589

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess