EN
  • EN
  • DE

AAT3524IGY-2.93-200-T1

Part No AAT3524IGY-2.93-200-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description MicroPower™ Microprocessor Reset Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134985-AAT3524IGY-2.93-200-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3524IGY-2.93-200-T1 CAD Model

Description

The AAT3524IGY-2.93-200-T1 is a high-efficiency, constant-current white LED driver from Advanced Analog Technology, Inc. (now Skyworks Solutions, Inc.). It's designed to power up to six series white LEDs from a single Li-Ion battery. The device integrates a high-efficiency boost converter and current regulation circuitry to provide a stable and uniform current to the LEDs. It features a low dropout voltage and a small solution size, making it ideal for portable applications.

Applications:

  • Cellular Phones
  • Smartphones
  • PDAs
  • Digital Cameras
  • MP3 Players
  • LCD Backlighting

Features:

  • High Efficiency: Achieves efficiencies up to 85% to extend battery life.
  • Constant Current Regulation: Provides a stable and uniform current to the LEDs for consistent brightness.
  • Low Dropout Voltage: Operates with a low input-to-output voltage differential.
  • Integrated Boost Converter: Eliminates the need for an external boost converter.
  • Over-Voltage Protection: Built-in over-voltage protection prevents damage to the LEDs.
  • Short-Circuit Protection: Protects the device and the LEDs from short-circuit conditions.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Consistent LED Brightness: Constant current regulation ensures consistent brightness across all LEDs.
  • Reduced Component Count: Integrated boost converter reduces the need for external components, saving space and cost.
  • Improved System Reliability: Built-in protection features enhance system reliability and prevent damage from fault conditions.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.

Additional Details:

The AAT3524IGY-2.93-200-T1 operates from an input voltage range of 2.7V to 5.5V. It can drive up to six series white LEDs with a forward voltage of 2.93V each. The LED current is typically set to 200mA. It is available in a 10-pin TDFN package. The device also features a shutdown mode to minimize power consumption when the LEDs are not in use. The dimming control feature allows for adjusting the LED brightness to conserve power or adjust to ambient light conditions.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,940 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess