EN
  • EN
  • DE

AAT1141IGV-3.3-T1

Part No AAT1141IGV-3.3-T1
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description Fast Transient 600mA Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology
Win Source Part Number 1134906-AAT1141IGV-3.3-T1
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AAT1141IGV-3.3-T1 CAD Model

Description

The AAT1141IGV-3.3-T1 is a high-efficiency step-down (buck) DC-DC converter manufactured by Advanced Analog Technology, Inc. (now Skyworks Solutions, Inc.). It is designed to provide a stable 3.3V output voltage from a higher input voltage. This makes it ideal for powering various electronic devices and components requiring a 3.3V supply. Its high efficiency minimizes power loss and heat generation.

Applications

  • Portable Devices: Powering microcontrollers, memory, and other components in smartphones, tablets, and other portable devices.
  • Battery-Powered Systems: Providing a regulated 3.3V supply for battery-powered applications.
  • Point-of-Load Regulation: Used as a point-of-load regulator in distributed power systems.
  • FPGA Power Supplies: Powering FPGAs requiring a stable 3.3V supply.
  • Industrial Equipment: Used in industrial control systems and instrumentation.

Features

  • High Efficiency: Achieves high efficiency, minimizing power loss.
  • Step-Down (Buck) Converter: Converts a higher input voltage to a lower 3.3V output.
  • Fixed Output Voltage: Provides a stable and accurate 3.3V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Short-Circuit Protection: Protects the device and connected components from short-circuit conditions.

Benefits

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Stable Power Supply: Provides a stable and accurate 3.3V output voltage for reliable operation.
  • Reduced Heat Generation: High efficiency minimizes heat generation, improving system reliability.
  • Protection against Damage: Short-circuit protection prevents damage to the converter and connected components.
  • Compact Size: Small footprint allows for use in space-constrained applications.

Key specifications for the AAT1141IGV-3.3-T1 include Input Voltage Range, Output Current Capability, and Switching Frequency. The package type is typically a small outline integrated circuit (SOIC) or similar. External components, such as inductors and capacitors, are required for proper operation. Refer to the manufacturer's datasheet for recommended component values and layout guidelines. Proper thermal management may be required depending on the output current and ambient temperature.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,438 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess