EN
  • EN
  • DE
  • IT

AM29F200BB-90ED

Part No AM29F200BB-90ED
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143789-AM29F200BB-90ED
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F200BB-90ED CAD Model

Description

The AM29F200BB-90ED is a 2 Mbit (256 K x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory manufactured by Advanced Micro Devices (AMD). It's designed for a broad spectrum of applications that demand non-volatile storage for both data and code, offering high density, low power consumption, and reasonable access times.

Applications

  • Embedded systems for storing boot code and application code.
  • Networking equipment, used to store configuration settings and firmware updates.
  • Industrial control systems for persisting program instructions and calibration data.
  • Consumer electronics, including set-top boxes and portable media players.
  • Telecommunications devices.

Features

  • High Density: Offers 2 Mbit (256 K x 8-bit) of storage capacity.
  • 5.0 Volt-only Operation: Simplifies power supply requirements, contributing to a more streamlined system design.
  • Sector Erase Architecture: Facilitates granular memory management and efficient use of storage space.
  • Access Time: 90 ns access time.
  • CMOS Technology: Leverages CMOS technology for low power consumption and improved noise immunity.
  • Automated Erase and Program Algorithms: Reduces software overhead and streamlines development processes.
  • Sector Protection: Protects against accidental modification or erasure of critical data sectors.
  • Endurance: Withstands 100,000 write/erase cycles per sector.
  • Data Retention: Provides data retention of up to 20 years.

Benefits

  • Reliable Non-Volatile Storage: Guarantees that stored data and code are preserved even during power outages.
  • Efficient Memory Utilization: The sector erase architecture enables effective management of memory resources, minimizing wasted space.
  • Satisfactory System Performance: 90 ns access time ensures reasonable data retrieval speeds, maintaining overall system responsiveness.
  • Simplified Integration: The 5.0 Volt-only operation simplifies system design and reduces component count.
  • Reduced Power Consumption: CMOS technology and low voltage operation minimize power requirements.

Additional Details

The AM29F200BB-90ED typically operates within a temperature range of -40°C to +85°C. It conforms to standard JEDEC pinout configurations to facilitate ease of integration. The device supports a range of operations, including sector erase, chip erase, and program suspend/resume. It's generally available in a 32-pin TSOP (Thin Small Outline Package).

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1968 $66.5904
7+ $18.2132 $127.4924
10+ $17.6438 $176.4380
14+ $17.0744 $239.0416
18+ $16.5050 $297.0900
24+ $14.7979 $355.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess