EN
  • EN
  • DE

AM29F200BB-90SD

Part No AM29F200BB-90SD
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143792-AM29F200BB-90SD
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F200BB-90SD CAD Model

Description

The AM29F200BB-90SD is a 2 Mbit, 5.0 Volt-only Flash memory device from Advanced Micro Devices (AMD). Organized as 262,144 bytes, this device combines high performance, low power consumption, and robust data retention, making it well-suited for a variety of embedded systems applications. The 'BB' designation signifies a bottom boot configuration.

Applications

  • Embedded systems requiring non-volatile memory
  • Microcontroller and microprocessor code storage
  • Data logging applications
  • Industrial control systems
  • Networking equipment

Features

  • High Performance: Fast access times for quick data retrieval and program execution.
  • Low Power Consumption: Reduces overall system power requirements, extending battery life in portable devices.
  • Single Voltage Operation: 5.0 Volt-only operation simplifies system design.
  • Sector Erase Architecture: Simplifies memory management and allows for selective data updates.
  • Automatic Sleep Mode: Minimizes power consumption during idle periods.
  • Erase Suspend/Resume: Allows interruption of erase operations for read or program operations.
  • Hardware Reset Pin: Provides a reliable method for resetting the device.
  • Bottom Boot Configuration: Designed to boot from the bottom of the memory array.

Benefits

  • Improved System Performance: Fast access times contribute to overall system responsiveness.
  • Extended Battery Life: Low power consumption is critical for portable devices.
  • Simplified System Design: Single voltage operation reduces the need for complex power management circuitry.
  • Efficient Memory Management: Sector erase architecture allows for targeted data updates, minimizing erase cycles.
  • Enhanced Data Security: Robust data retention ensures data integrity over long periods.

Additional Details

The AM29F200BB-90SD features a byte-wide interface and is available in various packages. The 90 in the part number corresponds to an access time of 90ns. The device is manufactured using advanced Flash memory technology, providing high reliability and endurance, making it suitable for demanding embedded systems applications where reliable non-volatile memory storage and a bottom boot configuration are required.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess