EN
  • EN
  • DE

AP18T10GM-HF

Part No AP18T10GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145456-AP18T10GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP18T10GM-HF CAD Model

Description

The AP18T10GM-HF is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Advanced Power Electronics Corp. (APEC). It's designed for power management applications requiring efficient switching and low on-resistance.

Applications:

  • Load switches: Used to efficiently switch power to various loads in electronic devices.
  • Power management in portable devices: Provides efficient voltage regulation and power control in smartphones, tablets, and laptops.
  • Battery management systems (BMS): Controls charging and discharging of batteries in various applications.
  • DC-DC converters: Used as a switching element in DC-DC converter circuits.
  • Motor control: Can be used in low-power motor control applications.

Features:

  • P-channel MOSFET: Allows for easy gate drive and simplified circuit designs.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High current capability: Designed to handle high current levels.
  • Logic-level gate drive: Can be driven directly by logic-level signals.
  • Halogen-free: Complies with environmental regulations.

Benefits:

  • Improved power efficiency: Low RDS(on) reduces power dissipation and improves overall system efficiency.
  • Simplified circuit design: P-channel configuration simplifies gate drive requirements.
  • Compact design: Allows for miniaturization of electronic devices.
  • Extended battery life: Efficient switching characteristics extend battery life in portable devices.
  • Reliable performance: Provides stable and consistent performance in demanding applications.

The AP18T10GM-HF MOSFET is suitable for a wide range of power management applications. Its low on-resistance and logic-level gate drive make it an ideal choice for battery-powered devices. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). These specifications can be found in the manufacturer's datasheet. It's also important to note the thermal resistance to ensure proper heat dissipation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Analog Devices Inc.
Lowest to $1.9566
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess