EN
  • EN
  • DE

AP20GT60W

Part No AP20GT60W
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL INSULATED GATE BIPOLAR TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145474-AP20GT60W
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP20GT60W CAD Model

Description

The AP20GT60W is a power MOSFET from Advanced Power Electronics Corp. designed for high-efficiency power switching applications. This MOSFET is engineered to minimize conduction losses and switching losses, contributing to improved overall system efficiency. It offers a robust design, suitable for demanding environments and is designed for optimal thermal performance.

Applications

  • Power Supplies: Used in AC-DC and DC-DC power supplies for various electronic devices.
  • Motor Control: Employed in motor control circuits for appliances, industrial equipment, and electric vehicles.
  • Inverters: Used in solar inverters, UPS (Uninterruptible Power Supplies), and other power inverter systems.
  • Lighting: Found in electronic ballasts and LED lighting systems.
  • Battery Management Systems: Integrated into battery chargers and battery management systems.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses for high-frequency operation.
  • High Avalanche Energy: Provides robustness against voltage transients and spikes.
  • Gate Charge (Qg): Low gate charge allows for efficient gate drive and reduced switching losses.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive for environmental safety.
  • Advanced Trench Technology: Utilizes advanced trench technology for enhanced performance.

Benefits

  • Improved System Efficiency: Low RDS(on) and fast switching speed contribute to higher overall system efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Enhanced Reliability: Robust design and high avalanche energy provide increased reliability in demanding applications.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Cost-Effective: Provides a balance of performance and cost, making it a suitable choice for a wide range of applications.

Additional Details

The AP20GT60W typically comes in a specific package, such as a TO-220 or similar, facilitating easy mounting and heat sinking. Its key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and total power dissipation. Always consult the datasheet for precise specifications and application guidelines. This MOSFET is designed to operate within a defined temperature range; adhering to these thermal limits is crucial for reliable operation.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess