EN
  • EN
  • DE

AP2625GY

Part No AP2625GY
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145590-AP2625GY
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2625GY CAD Model

Description

The AP2625GY is an N-channel enhancement mode MOSFET manufactured by Advanced Power Electronics Corp. This MOSFET is designed for high-efficiency power management applications, leveraging advanced trench technology to achieve a low RDS(ON) and low gate charge. These characteristics contribute to improved switching performance and reduced power losses.

Applications:

      
  • DC-DC converters
  •   
  • Load switching
  •   
  • Power management in portable devices
  •   
  • Synchronous rectification
  •   
  • Motor control circuits

Features:

      
  • Low RDS(ON) for reduced conduction losses
  •   
  • Low gate charge (Qg) for fast switching
  •   
  • Avalanche rated
  •   
  • RoHS compliant
  •   
  • Surface mount package

Benefits:

      
  • Improved energy efficiency due to reduced power dissipation
  •   
  • Faster switching speeds, leading to improved system performance
  •   
  • Enhanced reliability due to its avalanche ruggedness
  •   
  • Environmentally friendly due to RoHS compliance
  •   
  • Simplified board assembly due to its surface mount design

Additional Details:

The AP2625GY is typically packaged for surface mounting. Its low on-resistance and fast switching capabilities make it ideal for applications where efficiency and power density are crucial. Refer to the manufacturer's datasheet for specific RDS(ON) values, gate charge characteristics, and other electrical parameters. It is essential to consider the device's voltage and current limitations during the design process.

Effective thermal management is also vital for the AP2625GY's reliable operation. Proper heat sinking and thermal design are necessary to maintain the device's performance, especially in high-power applications. The AP2625GY's robust design and electrical characteristics make it suitable for a wide range of power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Samsung
Need more? Email Us
Samsung
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess