EN
  • EN
  • DE

AP40T03S

Part No AP40T03S
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145735-AP40T03S
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP40T03S CAD Model

Description

The AP40T03S is a power MOSFET produced by Advanced Power Electronics Corp. It is specifically designed for high-efficiency switching applications where low on-state resistance and fast switching are critical. This MOSFET is commonly used in power supplies, DC-DC converters, and motor control circuits.

Applications

  • DC-DC Converters
  • Synchronous Rectification
  • Power Tools
  • Motor Control
  • Battery Management Systems

Features

  • Low RDS(on): Minimizes conduction losses and increases efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency at high frequencies.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • Lead-Free: Compliant with RoHS standards.
  • Halogen-Free: Environmentally friendly construction.

Benefits

  • High Efficiency: Low RDS(on) and Qg reduce power dissipation, leading to improved energy efficiency.
  • Improved Thermal Performance: Enables efficient heat dissipation, allowing for higher power density.
  • Enhanced System Reliability: Robust design and avalanche rating enhance overall system reliability.
  • Environmentally Friendly: Meets environmental regulatory requirements.
  • Compact Design: Suitable for use in space-constrained applications.

Additional Details

The AP40T03S is typically available in a surface-mount package such as TO-252 or similar. Its key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The gate threshold voltage (VGS(th)) and total gate charge (Qg) are also important considerations for optimizing circuit performance. The device is designed to operate efficiently at high switching frequencies.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Texas Instruments
Lowest to $0.9663
ON Semiconductor
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Torex Semiconductor Ltd
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
UTC
Lowest to $0.0622

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess