Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145794-AP4412GM
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP4412GM CAD Model

Description

The AP4412GM is a P-Channel enhancement mode power MOSFET produced by Advanced Power Electronics Corp. It is designed for a broad range of power management applications, offering a balance of low on-resistance and fast switching speeds.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection
  • DC-DC Conversion
  • Motor Control

Features

  • Low On-Resistance: Minimizes conduction losses and enhances efficiency.
  • Low Gate Charge: Facilitates fast switching and reduces switching losses.
  • High Avalanche Energy: Provides robust performance under transient conditions.
  • Logic Level Gate Drive: Allows direct drive from logic circuits.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances standards.

Benefits

  • Improved Efficiency: Low on-resistance results in less power dissipation and greater overall efficiency.
  • Enhanced Thermal Performance: Reduced heat generation leads to improved thermal management and system reliability.
  • Increased Reliability: High avalanche energy ensures robust performance under transient voltage conditions.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The AP4412GM typically features a drain-source voltage (Vds) of -30V and a continuous drain current (Id) of -4.7A. The on-resistance (Rds(on)) is typically very low, contributing to its high efficiency. The gate threshold voltage (Vgs(th)) is designed for logic-level driving. It is typically available in a SOP-8 package.

This P-Channel MOSFET offers an efficient and reliable solution for power switching in a variety of applications. Its combination of low on-resistance, fast switching, and logic-level gate drive makes it well-suited for portable devices and other power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 14-Bit DAC | IC DAC 14BIT V-OUT 28PLCC
Lowest to $29.7799
ECAD model for AD7840KP
Advanced Micro Devices
8 Megabit (1 M x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $7.3050
ECAD model for AM29LV008BB-70REF
Analog Devices Inc.
750 MHz, 8 x 8 Analog Crosspoint Switch | IC CROSSPOINT SW 16X8 72LFCSP
Lowest to $27.3803
ECAD model for ADV3229ACPZ
Analog Devices Inc.
DSP Fixed-Point 172MHz Automotive 100-Pin TQFP EP Tray / SigmaDSP Digital Audio Processor | IC SIGMADSP 175MHZ 100TQFP
Lowest to $117.4243
ECAD model for ADAU1445YSVZ-3A
Intel
DC and Switching Characteristics for MAX V Devices | IC CPLD 980MC 6.2NS 256FBGA
Lowest to $23.9394
ECAD model for 5M1270ZF256C5N
Hitachi, Ltd
SILICON NPN TRIPLE DIFFUSED PLANAR
Need more? Email Us
ECAD model for 2SC5207A
Seme LAB
SMALL SIGNAL N.CHANNEL J.FET IN A HERMETICALLY SEALED CERAMIC SURFACE MOUNT PACKAGE FOR HIGH RELIABILITY APPLICATIONS
Need more? Email Us
ECAD model for 2N4393CSM
NXP / Nexperia
3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Lowest to $0.9417
ECAD model for 74LVT162245B
Analog Devices Inc.
6.25 Gbps 4×4 Digital Crosspoint Switch with EQ
Need more? Email Us
ECAD model for AD8156ABCZ

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention