The AP9468GP-HF is a Halogen-Free, Advanced Power MOSFET from Advanced Power Electronics Corp. It is designed to provide high efficiency and reliability in a variety of power management applications. This MOSFET utilizes advanced trench technology to minimize on-state resistance (RDS(on)) and gate charge, resulting in reduced power losses and improved switching performance.
Applications:
- Synchronous Rectification in AC/DC and DC/DC Converters
- Load Switching
- Battery Protection Circuits
- DC Motor Control
Features:
- Halogen-Free
- Advanced Trench Technology
- Low On-Resistance (RDS(on))
- Low Gate Charge (Qg)
- High Avalanche Energy (EAS)
- RoHS Compliant
Benefits:
- Increased Efficiency: The low RDS(on) minimizes conduction losses, leading to higher overall efficiency in power conversion systems.
- Improved Switching Performance: The low gate charge allows for faster switching speeds, reducing switching losses and improving transient response.
- Enhanced Reliability: The high avalanche energy rating ensures robust performance under transient conditions, enhancing the reliability of the application.
- Environmentally Friendly: Being Halogen-Free and RoHS compliant, it meets environmental regulations and promotes sustainable product design.
- Simplified Thermal Management: Lower power dissipation due to reduced losses simplifies thermal management requirements, potentially reducing the size and cost of heat sinks.
Specifications:
The AP9468GP-HF typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of up to 40A (depending on the specific package and operating conditions), and an RDS(on) value in the range of a few milliohms at a gate-source voltage (VGS) of 10V. The gate charge (Qg) is typically low, contributing to its fast switching capabilities. Package: TO-220.