The AP9560GP-HF is a Halogen-Free Advanced Power MOSFET produced by Advanced Power Electronics Corp. It's designed to achieve high efficiency and reliability in various power management applications. This MOSFET incorporates advanced trench technology to minimize on-state resistance (RDS(on)) and gate charge (Qg), thereby reducing power losses and optimizing switching performance.
Applications:
- Synchronous Rectification in AC/DC and DC/DC Converters
- Power Adapters
- Load Switching Applications
- Battery Chargers
Features:
- Halogen-Free
- Advanced Trench Technology
- Low RDS(on)
- Low Gate Charge (Qg)
- High Avalanche Energy (EAS)
- RoHS Compliant
Benefits:
- Enhanced Efficiency: Low RDS(on) minimizes conduction losses, resulting in higher energy efficiency.
- Improved Switching: Low gate charge (Qg) facilitates faster switching speeds, reducing switching losses and improving transient response.
- Robustness: High avalanche energy (EAS) rating ensures reliable operation under transient voltage conditions.
- Environmentally Sound: Halogen-Free and RoHS compliant, contributing to environmentally friendly designs.
- Simplified Cooling: Lower power dissipation simplifies thermal management requirements.
Specifications:
The AP9560GP-HF typically features a drain-source voltage (VDS) of 60V, a continuous drain current (ID) up to 20A (depending on package and operating conditions), and a low RDS(on) in the range of milliohms at a gate-source voltage (VGS) of 10V. The low gate charge contributes to its fast switching capability. Package: TO-220.