EN
  • EN
  • DE

AM1DS-2415SH30JZ

Part No AM1DS-2415SH30JZ
Manufacturer AIMTEC
Catalog OEM Souring
Description Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467581-AM1DS-2415SH30JZ
Manufacturer AIMTEC
Series *
Package Tube
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 21.6V
Voltage - Input (Max) 26.4V
Voltage - Output 1 15V
Current - Output (Max) 67mA
Power (Watts) 1W
Voltage - Isolation 3kV
Applications ITE (Commercial)
Operating Temperature -40°C ~ 105°C
Efficiency 81%
Grade -
Mounting Type Through Hole
Package / Case 7-SIP Module
Size / Dimension 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
Approval Agency cURus
Standard Number 62368-1
Ultra Librarian 3D Model Ultra Librarian AM1DS-2415SH30JZ CAD Model

Description

The AM1DS-2415SH30JZ is an Isolated Module DC-DC Converter manufactured by Aimtec. It is designed to provide a single output of 15V with a current of 67mA from an input voltage range of 21.6V to 26.4V. This converter is known for its high efficiency and reliability, making it suitable for a wide range of applications, including industrial control systems, telecommunications, and battery-operated equipment. The isolation feature enhances the safety of the device by separating the input from the output, preventing noise interference and safeguarding sensitive electronic components. Its compact design and robust construction make the AM1DS-2415SH30JZ an excellent choice for designers seeking a reliable power solution in space-constrained applications. The converter's consistent performance and Aimtec's reputation for quality further contribute to its preference among professionals.

You May Also Be Interested in

Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Renesas Electronics America
MCU
Need more? Email Us
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
Microchip Technology
8bit MicroController
Lowest to $18.7687
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4004 $50.4084
51+ $1.9696 $100.4496
79+ $1.9080 $150.7320
109+ $1.8465 $201.2685
141+ $1.7849 $251.6709
188+ $1.6003 $300.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess