EN
  • EN
  • DE

A3921KLPTR-T

Part No A3921KLPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC FULL BRIDGE CTLR 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Allegro MicroSystems, LLC
Packaging Reel package
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Automotive
Operating Supply Voltage 5.5 V ~ 50 V
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 766695-A3921KLPTR-T
Popularity Medium
Supply and Demand Status Balance
Family Name A3921
Introduction Date August 10, 2012
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian A3921KLPTR-T CAD Model

Description

The A3921 is a pre-driver half-bridge controller from Allegro MicroSystems designed for use in automotive applications.

  • Motor Type: Brushed DC
  • Operating Supply Voltage: 5.5V to 50V
  • Interface: PWM
  • Maximum Operating Temperature Range: -40°C to 150°C (TA)
  • Package: 28-TSSOP
  • Introduction Date: August 10, 2012
  • Estimated EOL Date: 2026
  • Compliance: Halogen-free

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7129 $51.5451
45+ $2.2260 $100.1700
70+ $2.1564 $150.9480
96+ $2.0869 $200.3424
124+ $2.0173 $250.1452
166+ $1.8086 $300.2276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess