EN
  • EN
  • DE

A5364CA

Part No A5364CA
Manufacturer Allegro MicroSystems, LLC
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR ION 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Tube/Rail
Status Obsolete(EOL)
Type Smoke Detector
Input Type Ionization
Output Type Voltage
Operating Supply Current 12μA
Temperature Range - Operating -25°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 127924-A5364CA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A5364CA CAD Model

Description

Product Overview

The A5364CA is a robust electronic component designed for a wide range of applications. With its advanced technology and efficient design, this component is ideal for professionals seeking reliability and performance.

Features and Benefits

  • High Efficiency: Optimized for reduced energy consumption.
  • Compact Design: Fits easily into various architectures.
  • Reliable Performance: Built to withstand harsh conditions.
  • Cost-Effective: Provides quality features at an economical price.

Applications

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Home Appliances

The A5364CA's versatility makes it an essential component in modern electronic projects. Trusted by engineers for its consistent performance.

You May Also Be Interested in

Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1087 $60.9785
130+ $0.9098 $118.2740
200+ $0.8813 $176.2600
275+ $0.8529 $234.5475
355+ $0.8244 $292.6620
470+ $0.7392 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess