EN
  • EN
  • DE
  • IT

ACS712ELCTR-05B-T

Part No ACS712ELCTR-05B-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 5A AC/DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 5A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 185mV/A
Frequency DC to 80kHz
Linearity ±1.5%
Accuracy ±1.5%
Supply Voltage - Operating 5V
Response Time 5μs
Current - Supply (Max) 13mA
Temperature Range - Operating -40°C to 85°C
Polarization Bidirectional
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1011844-ACS712ELCTR-05B-T
Family Name ACS712
Introduction Date December 18, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive, Sensing & Instrumentation, Industrial, Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ACS712ELCTR-05B-T CAD Model

Description

The ACS712ELCTR-05B-T from Allegro MicroSystems, LLC is a high-popularity electronic component.

It is a versatile component that can be used in various applications, including automotive, sensing & instrumentation, industrial, power management, and communications & networking. It is a reliable component that can be used in various systems for efficient performance.

  • Sensitivity: 185mV/A
  • Application: AC/DC Current Sensing

You May Also Be Interested in

Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Tamura
SENSOR CURRENT HALL 15A AC/DC / Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module
Lowest to $15.5327
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 5A AC / Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 130A AC/DC
Lowest to $49.5925
Allegro MicroSystems, LLC
SENSOR CURRENT HALL
Lowest to $2.8918
LEM USA Inc.
SENSOR CURRENT HALL 100A AC/DC
Lowest to $73.2928
VACUUMSCHMELZE
CURRENT SENSOR, 50A, 3 PRI PINS, / Current Sensor 50A 1 Channel Closed Loop Unidirectional 9-DIP Module
Lowest to $16.8000
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 150A AC/DC
Lowest to $11.3338
Honeywell
SENSOR CURRENT SWITCH 7.5A AC/DC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0746 $53.7300
115+ $0.8817 $101.3955
180+ $0.8542 $153.7560
245+ $0.8266 $202.5170
315+ $0.7991 $251.7165
420+ $0.7164 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,820 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess