EN
  • EN
  • DE

UDM2982LWT

Part No UDM2982LWT
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 386780-UDM2982LWT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDM2982LWT CAD Model

Description

The UDM2982LWT is a full-bridge MOSFET driver designed by Allegro MicroSystems, LLC. It's specifically engineered to control high-power MOSFETs in a variety of applications. This component integrates all the necessary circuitry to efficiently and reliably drive a full-bridge configuration, which is commonly used in motor control and power conversion systems. The integrated design reduces external component count and simplifies the overall system design.

Applications

  • DC Motor Control: Ideal for controlling the speed and direction of DC motors in various applications, including robotics, industrial automation, and automotive systems.
  • Power Inverters: Used in power inverters to convert DC power to AC power.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide backup power during power outages.
  • Solid-State Relays: Can be utilized in solid-state relays to switch high-power loads.
  • Battery Management Systems: Found in battery management systems for controlling charging and discharging processes.

Features

  • Full-Bridge Driver: Integrated full-bridge driver circuitry simplifies design and reduces component count.
  • High-Side and Low-Side Drive: Capable of driving both high-side and low-side N-channel MOSFETs.
  • Bootstrap Capacitor: Includes an integrated bootstrap diode and capacitor for high-side gate drive.
  • Shoot-Through Protection: Incorporates shoot-through protection to prevent simultaneous conduction of high-side and low-side MOSFETs.
  • Under-Voltage Lockout (UVLO): Features UVLO circuitry to prevent operation with insufficient supply voltage.
  • Over-Current Protection (OCP): Offers over-current protection to safeguard the MOSFETs and driver from damage.
  • Thermal Shutdown: Includes thermal shutdown functionality to protect the device from overheating.

Benefits

  • Simplified Design: Integration of full-bridge driver circuitry reduces complexity and simplifies PCB layout.
  • Improved Efficiency: Efficient MOSFET driving capability minimizes power losses and enhances overall system efficiency.
  • Enhanced Reliability: Built-in protection features such as UVLO, OCP, and thermal shutdown ensure robust and reliable operation.
  • Reduced Component Count: Integration of bootstrap diode and capacitor eliminates the need for external components.
  • Compact Solution: Small package size enables compact system designs.

Additional Details

The UDM2982LWT typically operates from a supply voltage of 7 V to 16 V. It is designed to drive N-channel MOSFETs with gate charges up to a specified limit (check the datasheet for exact values). The device is available in a surface-mount package. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $2.8677
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess