EN
  • EN
  • DE

UGN3175

Part No UGN3175
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description HALL-EFFECT LATCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1277033-UGN3175
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UGN3175 CAD Model

Description

The UGN3175 is a unipolar Hall-effect switch manufactured by Allegro MicroSystems. It's designed for position and speed sensing applications. This sensor provides a digital output that switches in response to the presence of a magnetic field.

Applications:

  • Brushless DC (BLDC) motor commutation
  • Position sensing
  • Speed sensing
  • Revolution counting
  • Magnetic encoding

Features:

  • Unipolar switch operation
  • High sensitivity
  • Wide operating voltage range
  • Reverse battery protection
  • Open-collector output
  • Small package size

Benefits:

  • Precise and reliable position and speed sensing.
  • Simplified system design due to integrated Hall-effect sensor and switching circuitry.
  • Robust performance in harsh environments.
  • Protection against damage from reverse battery connection.
  • Flexible output configuration with open-collector output.
  • Easy integration into compact designs with small package.

Additional Details:

The UGN3175 operates by detecting the presence of a magnetic field of a specific polarity (typically a south pole). When the magnetic field exceeds the operate point (Bop), the output switches to a low state. When the magnetic field falls below the release point (Brp), the output switches back to a high state. The difference between Bop and Brp provides hysteresis, which helps prevent output chattering and ensures stable switching. The open-collector output requires a pull-up resistor to provide a high-level output voltage. The value of the pull-up resistor should be chosen to provide adequate current sinking capability for the driven load. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The sensor is designed to be insensitive to mechanical stress. Consult the datasheet for exact magnetic field operate and release points as well as thermal characteristics and supply voltage requirements.

The UGN3175 offers reliable performance and is suitable for various industrial and automotive applications. The unipolar switching characteristic simplifies design and reduces the risk of false triggering. Proper magnet selection is critical to ensuring optimal performance. The device's small size makes it easy to integrate into space-constrained applications.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess