EN
  • EN
  • DE

AS7C1024A-20JC

Part No AS7C1024A-20JC
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046078-AS7C1024A-20JC
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS7C1024A-20JC CAD Model

Description

The AS7C1024A-20JC is a high-performance 1,048,576-bit Static Random Access Memory (SRAM) organized as 128K x 8 manufactured by Alliance Memory, Inc. It is designed for applications requiring fast access times and low power consumption.

Applications

  • Networking Equipment
  • Industrial Control Systems
  • Embedded Systems
  • Medical Devices
  • Automotive Applications

Features

  • High-Speed Access Time: 20 ns
  • Low Power Consumption: Active and Standby Modes
  • Single 5V Power Supply
  • Fully Static Operation: No clock or refresh required
  • TTL Compatible Inputs and Outputs
  • Available in JEDEC Standard Packages

Benefits

  • Fast Data Retrieval: The 20ns access time enables quick data retrieval, enhancing system performance in time-critical applications.
  • Energy Efficiency: Low power consumption in both active and standby modes contributes to overall energy savings.
  • Simplified System Design: Single 5V power supply simplifies power supply design and reduces system cost.
  • Easy Integration: TTL compatible inputs and outputs facilitate seamless integration with other digital components.
  • Reliable Data Storage: Fully static operation ensures data retention without the need for refresh cycles, enhancing data integrity.

Additional Details

The AS7C1024A-20JC is typically available in a 32-pin SOJ package. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The SRAM’s datasheet provides detailed guidelines on power supply decoupling and signal routing.

Technical Specifications:

  • Organization: 128K x 8
  • Access Time: 20 ns
  • Supply Voltage: 5V ± 10%
  • Operating Current: Dependent on cycle time
  • Standby Current: Low uA range
  • Operating Temperature: -40°C to +85°C (Industrial Grade)

When using the AS7C1024A-20JC, it is important to refer to the manufacturer's datasheet for the most accurate and up-to-date information on its characteristics, timing diagrams, and application guidelines. Proper address decoding and control signal management are essential for achieving optimal performance and ensuring the longevity of the SRAM.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
STMicroelectronics
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess