EN
  • EN
  • DE

AO4452L

Part No AO4452L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case SOP8
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 722177-AO4452L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO4452L CAD Model

Description

The AO4452L is a P-channel MOSFET from Alpha & Omega Semiconductor, designed for use in a wide range of power management applications. This device features a low on-resistance and fast switching speed, making it suitable for efficient power conversion and load switching.

Applications:

  • Notebook Computers: Power management and load switching.
  • Battery Powered Systems: Efficient power conversion.
  • DC-DC Converters: Voltage regulation.
  • Load Switching: Controlling power to various circuits.

Features:

  • Low On-Resistance: Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Logic Level Gate Drive: Allows direct control from microcontrollers and other logic devices.
  • Avalanche Rated: Robust performance under inductive load conditions.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Reduced Power Loss: Minimizes heat generation, allowing for smaller heat sinks or improved thermal performance.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the design of gate drive circuits.
  • Enhanced Reliability: Avalanche rating provides added protection against voltage transients.
  • Environmentally Compliant: Meets RoHS standards, reducing environmental impact.

Additional Details:

The AO4452L has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) of -7.5A. It is available in a SO-8 package. The static drain-source on-resistance (RDS(on)) is typically 22 mΩ at VGS = -10V and 32 mΩ at VGS = -4.5V. These low RDS(on) values contribute significantly to the device's efficiency. It's designed to operate over a temperature range of -55°C to +150°C.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess